Panasonic Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-F2AF30B24

Description
POT 20K OHM 1/20W LINEAR
Description
POT 20K OHM 1/20W LINEAR

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-F2AF30B24 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-F2AF30B24
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-F2AF30B24
POT 20K OHM 1/20W LINEAR

POT 20K OHM 1/20W LINEAR

Supplier's Site
Potentiometer, Log (Audio), 20Kohm, 50Mw, 20%; Track Resistance Panasonic - 52W2636 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Log (Audio), 20Kohm, 50Mw, 20%; Track Resistance Panasonic
52W2636
Potentiometer, Log (Audio), 20Kohm, 50Mw, 20%; Track Resistance Panasonic 52W2636
POTENTIOMETER, LOG (AUDIO), 20KOHM, 50mW, 20%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, LOG (AUDIO), 20KOHM, 50mW, 20%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number EVU-F2AF30B24 52W2636
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Log (Audio), 20Kohm, 50Mw, 20%; Track Resistance Panasonic
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 20000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers