Panasonic Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic EVU-F2AF30B14

Description
POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic - 52W2635 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic
52W2635
Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic 52W2635
POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-F2AF30B14 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-F2AF30B14
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-F2AF30B14
POT 10K OHM 1/20W LINEAR

POT 10K OHM 1/20W LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 52W2635 EVU-F2AF30B14
Product Name Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging ThroughHole ThroughHole
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details