Panasonic Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-E3JFK4B54

Description
POT 50K OHM 1/20W LINEAR
Description
POT 50K OHM 1/20W LINEAR

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-E3JFK4B54 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-E3JFK4B54
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-E3JFK4B54
POT 50K OHM 1/20W LINEAR

POT 50K OHM 1/20W LINEAR

Supplier's Site
Potentiometer, Log (Audio), 50Kohm, 50Mw, 20%; Track Resistance Panasonic - 52W2612 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Log (Audio), 50Kohm, 50Mw, 20%; Track Resistance Panasonic
52W2612
Potentiometer, Log (Audio), 50Kohm, 50Mw, 20%; Track Resistance Panasonic 52W2612
POTENTIOMETER, LOG (AUDIO), 50KOHM, 50mW, 20%; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, LOG (AUDIO), 50KOHM, 50mW, 20%; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number EVU-E3JFK4B54 52W2612
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Log (Audio), 50Kohm, 50Mw, 20%; Track Resistance Panasonic
Resistance Range 50000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details