Panasonic Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-E3JFK4B14

Description
POT 10K OHM 1/20W LINEAR
Datasheet
Description
POT 10K OHM 1/20W LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-E3JFK4B14 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-E3JFK4B14
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-E3JFK4B14
POT 10K OHM 1/20W LINEAR

POT 10K OHM 1/20W LINEAR

Supplier's Site
Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic - 52W2610 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic
52W2610
Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic 52W2610
POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, LOG (AUDIO), 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number EVU-E3JFK4B14 52W2610
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Log (Audio), 10Kohm, 50Mw, 20%; Track Resistance Panasonic
Resistance Range 10000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details