Panasonic Through-Hole 20W Rheostat EVU-E3AF25B54

Description
Res POT 50K Ohm 20% 1/20W 1(Elec)/1(Mech)Turn 6mm (27.4 X 9.8 X 19.3mm) Pin Bracket Mount/Through Hole Bulk Product overview: EVU-E3AF25B54 from Panasonic is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, Through-Hole, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-EVU-E3AF25B54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res POT 50K Ohm 20% 1/20W 1(Elec)/1(Mech)Turn 6mm (27.4 X 9.8 X 19.3mm) Pin Bracket Mount/Through Hole Bulk Product overview: EVU-E3AF25B54 from Panasonic is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, Through-Hole, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-EVU-E3AF25B54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 20W Rheostat - 84-EVU-E3AF25B54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 20W Rheostat
84-EVU-E3AF25B54
Through-Hole 20W Rheostat 84-EVU-E3AF25B54
Res POT 50K Ohm 20% 1/20W 1(Elec)/1(Mech)Turn 6mm (27.4 X 9.8 X 19.3mm) Pin Bracket Mount/Through Hole Bulk Product overview: EVU-E3AF25B54 from Panasonic is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, Through-Hole, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-EVU-E3AF25B54 can be used for catalog matching and distributor lookup.

Res POT 50K Ohm 20% 1/20W 1(Elec)/1(Mech)Turn 6mm (27.4 X 9.8 X 19.3mm) Pin Bracket Mount/Through Hole Bulk Product overview: EVU-E3AF25B54 from Panasonic is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, Through-Hole, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-EVU-E3AF25B54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-E3AF25B54 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-E3AF25B54
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-E3AF25B54
POT 50K OHM 1/20W LINEAR

POT 50K OHM 1/20W LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 84-EVU-E3AF25B54 EVU-E3AF25B54
Product Name Through-Hole 20W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details