Panasonic Through-Hole 20W Rheostat EVU-E2KFK4D24

Description
Res POT 20K Ohm 20% 1/20W 1(Elec)/1(Mech)Turn 6mm (27.4 X 9.8 X 19.8mm) Pin Bracket Mount/Through Hole Bulk Product overview: EVU-E2KFK4D24 from Panasonic is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, Through-Hole, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-EVU-E2KFK4D24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res POT 20K Ohm 20% 1/20W 1(Elec)/1(Mech)Turn 6mm (27.4 X 9.8 X 19.8mm) Pin Bracket Mount/Through Hole Bulk Product overview: EVU-E2KFK4D24 from Panasonic is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, Through-Hole, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-EVU-E2KFK4D24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 20W Rheostat - 84-EVU-E2KFK4D24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 20W Rheostat
84-EVU-E2KFK4D24
Through-Hole 20W Rheostat 84-EVU-E2KFK4D24
Res POT 20K Ohm 20% 1/20W 1(Elec)/1(Mech)Turn 6mm (27.4 X 9.8 X 19.8mm) Pin Bracket Mount/Through Hole Bulk Product overview: EVU-E2KFK4D24 from Panasonic is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, Through-Hole, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-EVU-E2KFK4D24 can be used for catalog matching and distributor lookup.

Res POT 20K Ohm 20% 1/20W 1(Elec)/1(Mech)Turn 6mm (27.4 X 9.8 X 19.8mm) Pin Bracket Mount/Through Hole Bulk Product overview: EVU-E2KFK4D24 from Panasonic is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, Through-Hole, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-EVU-E2KFK4D24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-E2KFK4D24 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-E2KFK4D24
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-E2KFK4D24
POT 20K OHM 1/20W LOGARITHMIC

POT 20K OHM 1/20W LOGARITHMIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 84-EVU-E2KFK4D24 EVU-E2KFK4D24
Product Name Through-Hole 20W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details