Panasonic POT 10K OHM 1/20W LOGARITHMIC EVU-E2KFK4D14

Description
POT 10K OHM 1/20W LOGARITHMIC
Description
POT 10K OHM 1/20W LOGARITHMIC

Suppliers

Company
Product
Description
Supplier Links
POT 10K OHM 1/20W LOGARITHMIC - 590-EVU-E2KFK4D14 - Utmel Electronic Limited
Hong Kong, China
POT 10K OHM 1/20W LOGARITHMIC
590-EVU-E2KFK4D14
POT 10K OHM 1/20W LOGARITHMIC 590-EVU-E2KFK4D14
POT 10K OHM 1/20W LOGARITHMIC

POT 10K OHM 1/20W LOGARITHMIC

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-E2KFK4D14 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-E2KFK4D14
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-E2KFK4D14
POT 10K OHM 1/20W LOGARITHMIC

POT 10K OHM 1/20W LOGARITHMIC

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 590-EVU-E2KFK4D14 EVU-E2KFK4D14
Product Name POT 10K OHM 1/20W LOGARITHMIC Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Technology / Construction Potentiometer
Mounting / Packaging ThroughHole; Brackets, Snap in, Through Hole ThroughHole
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details