Panasonic Potentiometer, Log (Audio), 5Kohm, 50Mw, 20%; Track Resistance Panasonic EVU-E2JFK4B53

Description
POTENTIOMETER, LOG (AUDIO), 5KOHM, 50mW, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Description
POTENTIOMETER, LOG (AUDIO), 5KOHM, 50mW, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Log (Audio), 5Kohm, 50Mw, 20%; Track Resistance Panasonic - 52W2589 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Log (Audio), 5Kohm, 50Mw, 20%; Track Resistance Panasonic
52W2589
Potentiometer, Log (Audio), 5Kohm, 50Mw, 20%; Track Resistance Panasonic 52W2589
POTENTIOMETER, LOG (AUDIO), 5KOHM, 50mW, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, LOG (AUDIO), 5KOHM, 50mW, 20%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVU Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-E2JFK4B53 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-E2JFK4B53
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-E2JFK4B53
POT 5K OHM 1/20W LINEAR

POT 5K OHM 1/20W LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 52W2589 EVU-E2JFK4B53
Product Name Potentiometer, Log (Audio), 5Kohm, 50Mw, 20%; Track Resistance Panasonic Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Category / Application Audio / Video
Mounting / Packaging ThroughHole
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details