PANASONIC
EVU-E2JFK4B24 -- POTENTIOMETERS, VARIABLE RESISTORS - ROTARY POTENTIOMETERS, RHEOSTATS
Panasonic
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-E2JFK4B24
Description
POT 20K OHM 1/20W LINEAR
-
Acme Chip Technology Co., Limited
Description
POT 20K OHM 1/20W LINEAR
Suppliers
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-E2JFK4B24
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
EVU-E2JFK4B24 |
|
Product Name
|
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
|
Resistance Range
|
20000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Metal Foil
Resistance Range
1.00E7 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
732000 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details