Panasonic Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-E2AF25D14

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1325936-EVU-E2AF25D1 4 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: PC Pins, Board Locks Standard Package: 1,200 Mounting: Through Hole, Snap In Tolerance: ±20% Power (Watts): 0.05W, 1/20W Actuator Type: Flatted Actuator Length: 0.717" (18.20mm) Resistance (Ohms): 10k Number of Turns: 1 Adjustment Type: Side Adjustment Taper: Logarithmic Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Size - Body: Rectangular - 0.453" x 0.374" Face (11.50mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8533.40.8050 Other Part Number: P3Q6103,P3Q6103-NDR, EVUE2AF25D14 Base Product Number: EVU-E2 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1325936-EVU-E2AF25D1 4 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: PC Pins, Board Locks Standard Package: 1,200 Mounting: Through Hole, Snap In Tolerance: ±20% Power (Watts): 0.05W, 1/20W Actuator Type: Flatted Actuator Length: 0.717" (18.20mm) Resistance (Ohms): 10k Number of Turns: 1 Adjustment Type: Side Adjustment Taper: Logarithmic Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Size - Body: Rectangular - 0.453" x 0.374" Face (11.50mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8533.40.8050 Other Part Number: P3Q6103,P3Q6103-NDR, EVUE2AF25D14 Base Product Number: EVU-E2 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1325936-EVU-E2AF25D14 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1325936-EVU-E2AF25D14
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1325936-EVU-E2AF25D14
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1325936-EVU-E2AF25D1 4 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: PC Pins, Board Locks Standard Package: 1,200 Mounting: Through Hole, Snap In Tolerance: ±20% Power (Watts): 0.05W, 1/20W Actuator Type: Flatted Actuator Length: 0.717" (18.20mm) Resistance (Ohms): 10k Number of Turns: 1 Adjustment Type: Side Adjustment Taper: Logarithmic Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Size - Body: Rectangular - 0.453" x 0.374" Face (11.50mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8533.40.8050 Other Part Number: P3Q6103,P3Q6103-NDR, EVUE2AF25D14 Base Product Number: EVU-E2 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1325936-EVU-E2AF25D14
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Packaging: Bulk
Termination Style: PC Pins, Board Locks
Standard Package: 1,200
Mounting: Through Hole, Snap In
Tolerance: ±20%
Power (Watts): 0.05W, 1/20W
Actuator Type: Flatted
Actuator Length: 0.717" (18.20mm)
Resistance (Ohms): 10k
Number of Turns: 1
Adjustment Type: Side Adjustment
Taper: Logarithmic
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.236" (6.00mm)
Size - Body: Rectangular - 0.453" x 0.374" Face (11.50mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
HTSUS: 8533.40.8050
Other Part Number: P3Q6103,P3Q6103-NDR,EVUE2AF25D14
Base Product Number: EVU-E2
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVU-E2AF25D14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVU-E2AF25D14
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVU-E2AF25D14
POT 10K OHM 1/20W LOGARITHMIC

POT 10K OHM 1/20W LOGARITHMIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1325936-EVU-E2AF25D14 EVU-E2AF25D14
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details