Panasonic Key/Switch >> Tactile Switches EVQQ2K03W

Description
不带 20mA 6.5mm 100MΩ One Million Times 1.3N 15V 6mm 3.1mm Round Button Brick nogging SPST SMD,6x6.5mm Tactile Switches ROHS
Datasheet
Description
不带 20mA 6.5mm 100MΩ One Million Times 1.3N 15V 6mm 3.1mm Round Button Brick nogging SPST SMD,6x6.5mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVQQ2K03W
Key/Switch >> Tactile Switches EVQQ2K03W
不带 20mA 6.5mm 100MΩ One Million Times 1.3N 15V 6mm 3.1mm Round Button Brick nogging SPST SMD,6x6.5mm Tactile Switches ROHS

不带 20mA 6.5mm 100MΩ One Million Times 1.3N 15V 6mm 3.1mm Round Button Brick nogging SPST SMD,6x6.5mm Tactile Switches ROHS

Supplier's Site Datasheet
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic - 57AC6755 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic
57AC6755
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic 57AC6755
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQQ2K03W 57AC6755
Product Name Key/Switch >> Tactile Switches Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 3.1mm x Length: 6.5mm x Width: 6mm
Terminal Type J pin Surface Mount Technology; SMD
Features RoHS RoHS
Min. Actuating Force 0.3 lbs (0.1325 kg) 0.3 lbs (0.1300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9012-Y2Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers