Panasonic Key/Switch >> Tactile Switches EVQQ2H03W

Description
不带 20mA 6.5mm 100MΩ One Million Times 15V 1N 6mm 3.1mm Round Button Brick nogging SPST SMD,6x6.5mm Tactile Switches ROHS
Datasheet
Description
不带 20mA 6.5mm 100MΩ One Million Times 15V 1N 6mm 3.1mm Round Button Brick nogging SPST SMD,6x6.5mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVQQ2H03W
Key/Switch >> Tactile Switches EVQQ2H03W
不带 20mA 6.5mm 100MΩ One Million Times 15V 1N 6mm 3.1mm Round Button Brick nogging SPST SMD,6x6.5mm Tactile Switches ROHS

不带 20mA 6.5mm 100MΩ One Million Times 15V 1N 6mm 3.1mm Round Button Brick nogging SPST SMD,6x6.5mm Tactile Switches ROHS

Supplier's Site Datasheet
Pushbutton Switches - EVQQ2H03W - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVQQ2H03W
Pushbutton Switches EVQQ2H03W
Without 20mA 6.5mm 100MΩ 1,000,000 Times 15V 1N 6mm 3.1mm Round Button Standing paste SPST SMD,6x6.5mm Tactile Switches ROHS

Without 20mA 6.5mm 100MΩ 1,000,000 Times 15V 1N 6mm 3.1mm Round Button Standing paste SPST SMD,6x6.5mm Tactile Switches ROHS

Supplier's Site
Switch, Smd, 6.5X6X3.1Mm, 1N; Product Range Panasonic - 63W1935 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Smd, 6.5X6X3.1Mm, 1N; Product Range Panasonic
63W1935
Switch, Smd, 6.5X6X3.1Mm, 1N; Product Range Panasonic 63W1935
SWITCH, SMD, 6.5X6X3.1MM, 1N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes

SWITCH, SMD, 6.5X6X3.1MM, 1N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQQ2H03W EVQQ2H03W 63W1935
Product Name Key/Switch >> Tactile Switches Pushbutton Switches Switch, Smd, 6.5X6X3.1Mm, 1N; Product Range Panasonic
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 3.1mm x Length: 6.5mm x Width: 6mm
Terminal Type J pin Surface Mount Technology; SMD
Features RoHS RoHS
Min. Actuating Force 0.2 lbs (0.1020 kg) 0.2 lbs (0.1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-Y1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers