Panasonic Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic EVQQ2F02W

Description
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Description
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic - 57AC6752 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic
57AC6752
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic 57AC6752
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 57AC6752
Product Name Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3913-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Tactile Switches - 36-5153-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers