Panasonic Switch, Smd, 6.5X6X3.1Mm, 0.5N; Product Range Panasonic EVQQ2D03W

Description
SWITCH, SMD, 6.5X6X3.1MM, 0.5N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:50gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes
Datasheet
Description
SWITCH, SMD, 6.5X6X3.1MM, 0.5N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:50gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Smd, 6.5X6X3.1Mm, 0.5N; Product Range Panasonic - 63W1933 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Smd, 6.5X6X3.1Mm, 0.5N; Product Range Panasonic
63W1933
Switch, Smd, 6.5X6X3.1Mm, 0.5N; Product Range Panasonic 63W1933
SWITCH, SMD, 6.5X6X3.1MM, 0.5N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:50gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes

SWITCH, SMD, 6.5X6X3.1MM, 0.5N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:50gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 63W1933
Product Name Switch, Smd, 6.5X6X3.1Mm, 0.5N; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Tactile Switches - 1200791-1241.1082.3 - Win Source Electronics
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.6 lbs (0.2500 kg)
View Details
4 suppliers
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
B3F Tactile Switch - B3F-1026 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 1.1 lbs (0.4996 kg)
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details