Panasonic Switch, Smd, 6.5X6X2Mm, 3.5N; Product Range Panasonic EVQQ2201W

Description
SWITCH, SMD, 6.5X6X2MM, 3.5N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes
Datasheet
Description
SWITCH, SMD, 6.5X6X2MM, 3.5N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Smd, 6.5X6X2Mm, 3.5N; Product Range Panasonic - 63W1946 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Smd, 6.5X6X2Mm, 3.5N; Product Range Panasonic
63W1946
Switch, Smd, 6.5X6X2Mm, 3.5N; Product Range Panasonic 63W1946
SWITCH, SMD, 6.5X6X2MM, 3.5N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes

SWITCH, SMD, 6.5X6X2MM, 3.5N; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.5mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 63W1946
Product Name Switch, Smd, 6.5X6X2Mm, 3.5N; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2337230-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Hardware - AT4058C - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details