Panasonic Tactile Switches - EVQQ0C03K EVQQ0C03K

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058081-EVQQ0C03K Packaging: Tape and Reel Termination: J-Bend Termination: SMD/SMT Current Rating: 20 mA Length: 6.2 mm Orientation: Right Angle Mounting: SMD (SMT) Switch Function: Off-Mom-Mom Actuator Length: 1.5 mm Switch Travel: 500 µm Electrical Life: 200 kcycles Contact Resistance: 500 mΩ Contact Current Rating: 20 mA Operating Force: 2.6 N Mechanical Life: 200 kcycles Illumination Type: Illuminated, Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): EVQQ0C03KEVQ-Q0C03K; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 5.25 mm Mount: Edge, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 15 V Voltage Rating (DC): 15 V REACH SVHC: No SVHC Max Current Rating: 20 mA Throw Configuration: SPDT
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058081-EVQQ0C03K Packaging: Tape and Reel Termination: J-Bend Termination: SMD/SMT Current Rating: 20 mA Length: 6.2 mm Orientation: Right Angle Mounting: SMD (SMT) Switch Function: Off-Mom-Mom Actuator Length: 1.5 mm Switch Travel: 500 µm Electrical Life: 200 kcycles Contact Resistance: 500 mΩ Contact Current Rating: 20 mA Operating Force: 2.6 N Mechanical Life: 200 kcycles Illumination Type: Illuminated, Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): EVQQ0C03KEVQ-Q0C03K; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 5.25 mm Mount: Edge, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 15 V Voltage Rating (DC): 15 V REACH SVHC: No SVHC Max Current Rating: 20 mA Throw Configuration: SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EVQQ0C03K - 1058081-EVQQ0C03K - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - EVQQ0C03K
1058081-EVQQ0C03K
Tactile Switches - EVQQ0C03K 1058081-EVQQ0C03K
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058081-EVQQ0C03K Packaging: Tape and Reel Termination: J-Bend Termination: SMD/SMT Current Rating: 20 mA Length: 6.2 mm Orientation: Right Angle Mounting: SMD (SMT) Switch Function: Off-Mom-Mom Actuator Length: 1.5 mm Switch Travel: 500 µm Electrical Life: 200 kcycles Contact Resistance: 500 mΩ Contact Current Rating: 20 mA Operating Force: 2.6 N Mechanical Life: 200 kcycles Illumination Type: Illuminated, Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): EVQQ0C03KEVQ-Q0C03K; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 5.25 mm Mount: Edge, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 15 V Voltage Rating (DC): 15 V REACH SVHC: No SVHC Max Current Rating: 20 mA Throw Configuration: SPDT

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058081-EVQQ0C03K
Packaging: Tape and Reel
Termination: J-Bend
Termination: SMD/SMT
Current Rating: 20 mA
Length: 6.2 mm
Orientation: Right Angle
Mounting: SMD (SMT)
Switch Function: Off-Mom-Mom
Actuator Length: 1.5 mm
Switch Travel: 500 µm
Electrical Life: 200 kcycles
Contact Resistance: 500 mΩ
Contact Current Rating: 20 mA
Operating Force: 2.6 N
Mechanical Life: 200 kcycles
Illumination Type: Illuminated, Non-Illuminated
Categories: Tactile Switches
Alternative Parts (Cross-Reference): EVQQ0C03KEVQ-Q0C03K;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 5.25 mm
Mount: Edge, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Voltage Rating (DC): 15 V
Voltage Rating (DC): 15 V
REACH SVHC: No SVHC
Max Current Rating: 20 mA
Throw Configuration: SPDT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1058081-EVQQ0C03K
Product Name Tactile Switches - EVQQ0C03K
Min. Actuating Force 0.6 lbs (0.2651 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Pushbutton - 21755342 - Radwell International
Schmersal Inc.
Specs
Switch Type Tact Switch
Switch Function Momentary Contact
View Details
Light Touch Miniature Pushbutton - EB2011-F-J42AF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
4 suppliers
Illuminated Pushbutton, Round or Square - LP7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details