Panasonic Switch, Tact, 6Mm, 2.0N; Product Range Panasonic EVQPVG05K

Description
SWITCH, TACT, 6MM, 2.0N; Product Range:EVQPV Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.1mm RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACT, 6MM, 2.0N; Product Range:EVQPV Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tact, 6Mm, 2.0N; Product Range Panasonic - 63W1899 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tact, 6Mm, 2.0N; Product Range Panasonic
63W1899
Switch, Tact, 6Mm, 2.0N; Product Range Panasonic 63W1899
SWITCH, TACT, 6MM, 2.0N; Product Range:EVQPV Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.1mm RoHS Compliant: Yes

SWITCH, TACT, 6MM, 2.0N; Product Range:EVQPV Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 63W1899
Product Name Switch, Tact, 6Mm, 2.0N; Product Range Panasonic
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated Low Profile Process Sealed Tactile - JB15HBPC-JC - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
B3F Tactile Switch - B3F-1155 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Tactile Switches - 486-1931-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers