Panasonic Key/Switch >> Tactile Switches EVQPUL02K

Description
50mA 4.7mm 100MΩ 100,000 Times 1.6N 12V 4.5mm 1.65mm Rectangle button Surface Mount,Right Angle SPST SMD,4.5x4.7mm Tactile Switches ROHS
Datasheet
Description
50mA 4.7mm 100MΩ 100,000 Times 1.6N 12V 4.5mm 1.65mm Rectangle button Surface Mount,Right Angle SPST SMD,4.5x4.7mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVQPUL02K
Key/Switch >> Tactile Switches EVQPUL02K
50mA 4.7mm 100MΩ 100,000 Times 1.6N 12V 4.5mm 1.65mm Rectangle button Surface Mount,Right Angle SPST SMD,4.5x4.7mm Tactile Switches ROHS

50mA 4.7mm 100MΩ 100,000 Times 1.6N 12V 4.5mm 1.65mm Rectangle button Surface Mount,Right Angle SPST SMD,4.5x4.7mm Tactile Switches ROHS

Supplier's Site Datasheet
Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic - 57AC6734 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic
57AC6734
Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic 57AC6734
TACTILE SW, SPST-NO, 0.05A, 12V, SMD; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 12V, SMD; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - EVQPUL02K - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVQPUL02K
Pushbutton Switches EVQPUL02K
50mA 4.7mm 100MΩ 100000 Times 1.6N 12V 4.5mm 1.65mm Rectangle button Horizontal attachment SPST SMD,4.5x4.7mm Tactile Switches ROHS

50mA 4.7mm 100MΩ 100000 Times 1.6N 12V 4.5mm 1.65mm Rectangle button Horizontal attachment SPST SMD,4.5x4.7mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQPUL02K 57AC6734 EVQPUL02K
Product Name Key/Switch >> Tactile Switches Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 1.65mm x Length: 4.7mm x Width: 4.5mm
Terminal Type Right Angle PC Pins; Surface Mount Technology; Solder Lug Surface Mount Technology; SMD
Features RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGR/SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL7LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers