Panasonic Switch, 4.7X3.5Mm, 1.6N, Side Push; Product Range Panasonic EVQPUK02K

Description
SWITCH, 4.7X3.5MM, 1.6N, SIDE PUSH; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Description
SWITCH, 4.7X3.5MM, 1.6N, SIDE PUSH; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 4.7X3.5Mm, 1.6N, Side Push; Product Range Panasonic - 63W1896 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 4.7X3.5Mm, 1.6N, Side Push; Product Range Panasonic
63W1896
Switch, 4.7X3.5Mm, 1.6N, Side Push; Product Range Panasonic 63W1896
SWITCH, 4.7X3.5MM, 1.6N, SIDE PUSH; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, 4.7X3.5MM, 1.6N, SIDE PUSH; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 63W1896
Product Name Switch, 4.7X3.5Mm, 1.6N, Side Push; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2331395-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Low Profile Process Sealed Tactile - JB15HAP-2G - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details