Panasonic Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic EVQPUJ02K

Description
TACTILE SW, SPST-NO, 0.05A, 12V, SMD; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes
Datasheet
Description
TACTILE SW, SPST-NO, 0.05A, 12V, SMD; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic - 57AC6733 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic
57AC6733
Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic 57AC6733
TACTILE SW, SPST-NO, 0.05A, 12V, SMD; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 12V, SMD; Product Range:EVQPU Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 57AC6733
Product Name Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3862-1-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
B3F Tactile Switch - B3F-3122-G - Aratas America LLC
Specs
Switch Dimensions 7.85 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers