Panasonic Tactile Switches - EVQPLHA15 EVQPLHA15

Description
Manufacturer: Panasonic Win Source Part Number: 1172968-EVQPLHA15 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1172968-EVQPLHA15 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQPLHA15
1172968-EVQPLHA15
Tactile Switches - EVQPLHA15 1172968-EVQPLHA15
Manufacturer: Panasonic Win Source Part Number: 1172968-EVQPLHA15 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 1172968-EVQPLHA15
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now
Tactile Sw, Spst-No, 0.02A, 15V, Smd; Product Range Panasonic - 57AC6730 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.02A, 15V, Smd; Product Range Panasonic
57AC6730
Tactile Sw, Spst-No, 0.02A, 15V, Smd; Product Range Panasonic 57AC6730
TACTILE SW, SPST-NO, 0.02A, 15V, SMD; Product Range:EVQPL Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:163gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.02A, 15V, SMD; Product Range:EVQPL Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:163gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVQPLHA15
Key/Switch >> Tactile Switches EVQPLHA15
20mA 4.9mm 50MΩ 500,000 Times 1.6N 15V 4.9mm 1.5mm Round Button Brick nogging SPST SMD,4.9x4.9mm Tactile Switches ROHS

20mA 4.9mm 50MΩ 500,000 Times 1.6N 15V 4.9mm 1.5mm Round Button Brick nogging SPST SMD,4.9x4.9mm Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1172968-EVQPLHA15 57AC6730 EVQPLHA15
Product Name Tactile Switches - EVQPLHA15 Tactile Sw, Spst-No, 0.02A, 15V, Smd; Product Range Panasonic Key/Switch >> Tactile Switches
Terminal Type Surface Mount Technology; SMD J pin
Features RoHS RoHS
Min. Actuating Force 0.4 lbs (0.1630 kg) 0.4 lbs (0.1631 kg)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 1.5mm x Length: 4.9mm x Width: 4.9mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3367-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-R1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details