Panasonic Tactile Switches - EVQPLDA15 EVQPLDA15

Description
Manufacturer: Panasonic Win Source Part Number: 1172967-EVQPLDA15 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1172967-EVQPLDA15 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQPLDA15
1172967-EVQPLDA15
Tactile Switches - EVQPLDA15 1172967-EVQPLDA15
Manufacturer: Panasonic Win Source Part Number: 1172967-EVQPLDA15 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1172967-EVQPLDA15
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVQPLDA15
Key/Switch >> Tactile Switches EVQPLDA15
不带 20mA 4.9mm 50MΩ 500,000 Times 15V 1N 4.9mm 1.5mm Round Button Surface Mount,Right Angle SPST SMD,4.9x4.9mm Tactile Switches ROHS

不带 20mA 4.9mm 50MΩ 500,000 Times 15V 1N 4.9mm 1.5mm Round Button Surface Mount,Right Angle SPST SMD,4.9x4.9mm Tactile Switches ROHS

Supplier's Site Datasheet
Pushbutton Switches - EVQPLDA15 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVQPLDA15
Pushbutton Switches EVQPLDA15
Without 20mA 4.9mm 50MΩ 500,000 times 15V 1N 4.9mm 1.5mm Round Button Horizontal attachment SPST SMD,4.9x4.9mm Tactile Switches ROHS

Without 20mA 4.9mm 50MΩ 500,000 times 15V 1N 4.9mm 1.5mm Round Button Horizontal attachment SPST SMD,4.9x4.9mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1172967-EVQPLDA15 EVQPLDA15 EVQPLDA15
Product Name Tactile Switches - EVQPLDA15 Key/Switch >> Tactile Switches Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 1.5mm x Length: 4.9mm x Width: 4.9mm
Terminal Type Right Angle PC Pins; Surface Mount Technology; SMDSplicing
Features RoHS
Min. Actuating Force 0.2 lbs (0.1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331392-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Metal double pole push-button with switching voltage up to 250 VAC and indicator elements with different illumination surfaces - MSM II MO DPDT Pushbutton Switch - A Wide Range of Durable, High-Performance Metal Switches - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Features Has CE Certification; Illuminated Switch; RoHS
View Details