Panasonic Tactile Switches - EVQP8203M EVQP8203M

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145053-EVQP8203M Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 20 mA Orientation: Right Angle Switch Function: Off-Mom Switch Travel: 250 µm Contact Resistance: 100 mΩ Contact Current Rating: 20 mA Height: 3.7 mm Operating Force: 1.6 N Mechanical Life: 1 Mcycles Illumination Type: Non-Illuminated Categories: Tactile Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Edge, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 15 V Voltage Rating (DC): 15 V Throw Configuration: SPST Max Operating Temperature: 85 °C Life (Cycles): 1 Mcycles
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145053-EVQP8203M Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 20 mA Orientation: Right Angle Switch Function: Off-Mom Switch Travel: 250 µm Contact Resistance: 100 mΩ Contact Current Rating: 20 mA Height: 3.7 mm Operating Force: 1.6 N Mechanical Life: 1 Mcycles Illumination Type: Non-Illuminated Categories: Tactile Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Edge, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 15 V Voltage Rating (DC): 15 V Throw Configuration: SPST Max Operating Temperature: 85 °C Life (Cycles): 1 Mcycles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EVQP8203M - 1145053-EVQP8203M - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - EVQP8203M
1145053-EVQP8203M
Tactile Switches - EVQP8203M 1145053-EVQP8203M
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145053-EVQP8203M Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 20 mA Orientation: Right Angle Switch Function: Off-Mom Switch Travel: 250 µm Contact Resistance: 100 mΩ Contact Current Rating: 20 mA Height: 3.7 mm Operating Force: 1.6 N Mechanical Life: 1 Mcycles Illumination Type: Non-Illuminated Categories: Tactile Switches Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Edge, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 15 V Voltage Rating (DC): 15 V Throw Configuration: SPST Max Operating Temperature: 85 °C Life (Cycles): 1 Mcycles

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145053-EVQP8203M
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Current Rating: 20 mA
Orientation: Right Angle
Switch Function: Off-Mom
Switch Travel: 250 µm
Contact Resistance: 100 mΩ
Contact Current Rating: 20 mA
Height: 3.7 mm
Operating Force: 1.6 N
Mechanical Life: 1 Mcycles
Illumination Type: Non-Illuminated
Categories: Tactile Switches
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Edge, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 15 V
Voltage Rating (DC): 15 V
Throw Configuration: SPST
Max Operating Temperature: 85 °C
Life (Cycles): 1 Mcycles

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1145053-EVQP8203M
Product Name Tactile Switches - EVQP8203M
Min. Actuating Force 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 601.6369.126 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Tactile Switches - 1571563-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
Light Touch Miniature Pushbutton - EB2061G-F-J41A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details