不带 50mA 3.5mm 100MΩ 100,000 Times 1.6N 12V 3.55mm 1.35mm Rectangle button Surface Mount,Right Angle SPST SMD,3.5x3.6mm Tactile Switches ROHS
Without 50mA 3.5mm 100MΩ 100000 Times 1.6N 12V 3.55mm 1.35mm Rectangle button Horizontal attachment SPST SMD,3.5x3.6mm Tactile Switches ROHS
TACTILE SW, SPST-NO, 0.05A, 12V, SMD; Product Range:EVQP7 Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQP7J01P | EVQP7J01P | 57AC6748 |
| Product Name | Key/Switch >> Tactile Switches | Pushbutton Switches | Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic |
| Switching Mechanism | Single Pole, Single Throw (SPST) | ||
| Switch Dimensions | Height: 1.35mm x Length: 3.5mm x Width: 3.55mm | ||
| Terminal Type | Right Angle PC Pins; Surface Mount Technology; SMDSplicing | Surface Mount Technology; SMD | |
| Features | RoHS | ||
| Min. Actuating Force | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) |