Panasonic Pushbutton Switches EVQP7A01P

Description
50mA 3.5mm 100MΩ 100000 Times 2.2N 12V 3.55mm 1.35mm Rectangle button Horizontal attachment SPST SMD,3.5x3.6mm Tactile Switches ROHS
Datasheet
Description
50mA 3.5mm 100MΩ 100000 Times 2.2N 12V 3.55mm 1.35mm Rectangle button Horizontal attachment SPST SMD,3.5x3.6mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EVQP7A01P - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVQP7A01P
Pushbutton Switches EVQP7A01P
50mA 3.5mm 100MΩ 100000 Times 2.2N 12V 3.55mm 1.35mm Rectangle button Horizontal attachment SPST SMD,3.5x3.6mm Tactile Switches ROHS

50mA 3.5mm 100MΩ 100000 Times 2.2N 12V 3.55mm 1.35mm Rectangle button Horizontal attachment SPST SMD,3.5x3.6mm Tactile Switches ROHS

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVQP7A01P
Key/Switch >> Tactile Switches EVQP7A01P
50mA 3.5mm 100MΩ 100,000 Times 2.2N 12V 3.55mm 1.35mm Rectangle button Surface Mount,Right Angle SPST SMD,3.5x3.6mm Tactile Switches ROHS

50mA 3.5mm 100MΩ 100,000 Times 2.2N 12V 3.55mm 1.35mm Rectangle button Surface Mount,Right Angle SPST SMD,3.5x3.6mm Tactile Switches ROHS

Supplier's Site Datasheet
Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic - 57AC6746 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic
57AC6746
Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic 57AC6746
TACTILE SW, SPST-NO, 0.05A, 12V, SMD; Product Range:EVQP7 Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 12V, SMD; Product Range:EVQP7 Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQP7A01P EVQP7A01P 57AC6746
Product Name Pushbutton Switches Key/Switch >> Tactile Switches Tactile Sw, Spst-No, 0.05A, 12V, Smd; Product Range Panasonic
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 1.35mm x Length: 3.5mm x Width: 3.55mm
Terminal Type Right Angle PC Pins; Surface Mount Technology; Solder Lug Surface Mount Technology; SMD
Features RoHS
Min. Actuating Force 0.5 lbs (0.2243 kg) 0.5 lbs (0.2200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 2311402-3 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-3 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Push Button Contact Blocks & Light Blocks - 7420782 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism Nc
Terminal Type Screw Terminals; Screw
View Details
2 suppliers