Panasonic Tactile Switches - EVQP6SB55 EVQP6SB55

Description
Manufacturer: Panasonic Win Source Part Number: 723476-EVQP6SB55 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 10+P Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 723476-EVQP6SB55 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 10+P Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQP6SB55
723476-EVQP6SB55
Tactile Switches - EVQP6SB55 723476-EVQP6SB55
Manufacturer: Panasonic Win Source Part Number: 723476-EVQP6SB55 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 10+P Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 723476-EVQP6SB55
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 10+P
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 723476-EVQP6SB55
Product Name Tactile Switches - EVQP6SB55
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331356-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
R program - RD - Pushbutton - RDMSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Hardware - AT4060Z-J - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details