Panasonic Tactile Switches - EVQP6LB55 EVQP6LB55

Description
Manufacturer: Panasonic Win Source Part Number: 1172962-EVQP6LB55 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1172962-EVQP6LB55 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQP6LB55
1172962-EVQP6LB55
Tactile Switches - EVQP6LB55 1172962-EVQP6LB55
Manufacturer: Panasonic Win Source Part Number: 1172962-EVQP6LB55 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1172962-EVQP6LB55
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Switch, Tact, 4.3X4.1Mm, 1.6N; Product Range Panasonic - 63W1916 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tact, 4.3X4.1Mm, 1.6N; Product Range Panasonic
63W1916
Switch, Tact, 4.3X4.1Mm, 1.6N; Product Range Panasonic 63W1916
SWITCH, TACT, 4.3X4.1MM, 1.6N; Product Range:EVQP6 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):4.1mm x RoHS Compliant: Yes

SWITCH, TACT, 4.3X4.1MM, 1.6N; Product Range:EVQP6 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):4.1mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1172962-EVQP6LB55 63W1916
Product Name Tactile Switches - EVQP6LB55 Switch, Tact, 4.3X4.1Mm, 1.6N; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7033-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R1R - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Maxi Four Leg Key Pad Dome - 5175TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers