Panasonic Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic EVQP4KB3Q

Description
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions RoHS Compliant: Yes
Datasheet
Description
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic - 57AC6742 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic
57AC6742
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic 57AC6742
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; Switch Dimensions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 57AC6742
Product Name Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic
Terminal Type Edge Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3918-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Compact Four Leg Key Pad Dome - 5155TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers