Panasonic Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic EVQP4HB3B

Description
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:20mA at 15VDC; Switch Dimensions RoHS Compliant: Yes
Datasheet
Description
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:20mA at 15VDC; Switch Dimensions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic - 57AC6741 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic
57AC6741
Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic 57AC6741
TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:20mA at 15VDC; Switch Dimensions RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.02A, 15VDC, SMD; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:20mA at 15VDC; Switch Dimensions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 57AC6741
Product Name Tactile Sw, Spst-No, 0.02A, 15Vdc, Smd; Product Range Panasonic
Terminal Type Edge Mount
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1571294-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
5 suppliers
Light Touch Miniature Pushbutton - EB2065G - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Plunger for Cap
Switch Function On-On
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details