Panasonic Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic EVQP44B3M

Description
TACTILE SW, SPST, 0.02A, 15V, EDGE MOUNT; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; Switch RoHS Compliant: Yes
Datasheet
Description
TACTILE SW, SPST, 0.02A, 15V, EDGE MOUNT; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic - 47AC4955 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic
47AC4955
Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic 47AC4955
TACTILE SW, SPST, 0.02A, 15V, EDGE MOUNT; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; Switch RoHS Compliant: Yes

TACTILE SW, SPST, 0.02A, 15V, EDGE MOUNT; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 47AC4955
Product Name Tactile Sw, Spst, 0.02A, 15V, Edge Mount; Product Range Panasonic
Terminal Type Edge Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3682-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
Tactile Switch, 0.05A, 24Vdc, 150Gf; Product Range Omron Electronic Components - 53AJ1901 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.3 lbs (0.1500 kg)
View Details
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers