Panasonic Tactile Switches - EVQP4003M EVQP4003M

Description
Manufacturer: Panasonic Win Source Part Number: 1172958-EVQP4003M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1172958-EVQP4003M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQP4003M
1172958-EVQP4003M
Tactile Switches - EVQP4003M 1172958-EVQP4003M
Manufacturer: Panasonic Win Source Part Number: 1172958-EVQP4003M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1172958-EVQP4003M
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Switch, Tactile, Edge Mount, 1N; Product Range Panasonic - 63W1912 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Edge Mount, 1N; Product Range Panasonic
63W1912
Switch, Tactile, Edge Mount, 1N; Product Range Panasonic 63W1912
SWITCH, TACTILE, EDGE MOUNT, 1N; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; Switch Dimensions (LRoHS Compliant: Yes

SWITCH, TACTILE, EDGE MOUNT, 1N; Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; Switch Dimensions (LRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1172958-EVQP4003M 63W1912
Product Name Tactile Switches - EVQP4003M Switch, Tactile, Edge Mount, 1N; Product Range Panasonic
Terminal Type Edge Mount
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3674-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-HG2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details