Panasonic Tactile Switches - EVQP2202M EVQP2202M

Description
Manufacturer: Panasonic Win Source Part Number: 823036-EVQP2202M Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 823036-EVQP2202M Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQP2202M
823036-EVQP2202M
Tactile Switches - EVQP2202M 823036-EVQP2202M
Manufacturer: Panasonic Win Source Part Number: 823036-EVQP2202M Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 823036-EVQP2202M
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Pushbutton Switches - EVQP2202M - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVQP2202M
Pushbutton Switches EVQP2202M
Without 20mA 4.7mm 100MΩ 1,000,000 Times 1.6N 15V 3.5mm 2.1mm Rectangle button Standing paste SPST SMD,3.5x4.7mm Tactile Switches ROHS

Without 20mA 4.7mm 100MΩ 1,000,000 Times 1.6N 15V 3.5mm 2.1mm Rectangle button Standing paste SPST SMD,3.5x4.7mm Tactile Switches ROHS

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVQP2202M
Key/Switch >> Tactile Switches EVQP2202M
不带 20mA 4.7mm 100MΩ One Million Times 1.6N 15V 3.5mm 2.1mm Rectangle button Brick nogging SPST SMD,3.5x4.7mm Tactile Switches ROHS

不带 20mA 4.7mm 100MΩ One Million Times 1.6N 15V 3.5mm 2.1mm Rectangle button Brick nogging SPST SMD,3.5x4.7mm Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 823036-EVQP2202M EVQP2202M EVQP2202M
Product Name Tactile Switches - EVQP2202M Pushbutton Switches Key/Switch >> Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 2.1mm x Length: 4.7mm x Width: 3.5mm
Terminal Type J pin
Features RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-977 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-5-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers