Panasonic Switch, Tact, 4.7X3.5Mm, 1.0N; Product Range Panasonic EVQP2002W

Description
SWITCH, TACT, 4.7X3.5MM, 1.0N; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACT, 4.7X3.5MM, 1.0N; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tact, 4.7X3.5Mm, 1.0N; Product Range Panasonic - 63W1910 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tact, 4.7X3.5Mm, 1.0N; Product Range Panasonic
63W1910
Switch, Tact, 4.7X3.5Mm, 1.0N; Product Range Panasonic 63W1910
SWITCH, TACT, 4.7X3.5MM, 1.0N; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, TACT, 4.7X3.5MM, 1.0N; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 63W1910
Product Name Switch, Tact, 4.7X3.5Mm, 1.0N; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3682-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3J Hinged Tactile Switch - B3J-6300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers