Panasonic Tactile Switches - EVQP1905M EVQP1905M

Description
Manufacturer: Panasonic Win Source Part Number: 1172956-EVQP1905M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1172956-EVQP1905M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQP1905M
1172956-EVQP1905M
Tactile Switches - EVQP1905M 1172956-EVQP1905M
Manufacturer: Panasonic Win Source Part Number: 1172956-EVQP1905M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1172956-EVQP1905M
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic - 86Y0272 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic
86Y0272
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic 86Y0272
TACTILE SWITCH, SPST, 0.05A, 12V, SMD; Product Range:EVQP1 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12V, SMD; Product Range:EVQP1 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - EVQP1905M - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVQP1905M
Pushbutton Switches EVQP1905M
Without 50mA 6mm 100MΩ 100000 Times 1.6N 12V 6.1mm 5mm Round Button Standing paste SPST SMD,6x6.1mm Tactile Switches ROHS

Without 50mA 6mm 100MΩ 100000 Times 1.6N 12V 6.1mm 5mm Round Button Standing paste SPST SMD,6x6.1mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1172956-EVQP1905M 86Y0272 EVQP1905M
Product Name Tactile Switches - EVQP1905M Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic Pushbutton Switches
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331396-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3FS Tactile Switch (SMT) - B3FS-1012P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
9 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL1LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-3463-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers