Panasonic Switch, 6.2X6.2Mm, 0.74N; Product Range Panasonic EVQP0E07K

Description
SWITCH, 6.2X6.2MM, 0.74N; Product Range:EVQP0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:75gf; Contact Rating:50mA at 30VDC; Switch Dimensions (L x W):6.2mm xRoHS Compliant: Yes
Datasheet
Description
SWITCH, 6.2X6.2MM, 0.74N; Product Range:EVQP0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:75gf; Contact Rating:50mA at 30VDC; Switch Dimensions (L x W):6.2mm xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 6.2X6.2Mm, 0.74N; Product Range Panasonic - 63W1901 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 6.2X6.2Mm, 0.74N; Product Range Panasonic
63W1901
Switch, 6.2X6.2Mm, 0.74N; Product Range Panasonic 63W1901
SWITCH, 6.2X6.2MM, 0.74N; Product Range:EVQP0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:75gf; Contact Rating:50mA at 30VDC; Switch Dimensions (L x W):6.2mm xRoHS Compliant: Yes

SWITCH, 6.2X6.2MM, 0.74N; Product Range:EVQP0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:75gf; Contact Rating:50mA at 30VDC; Switch Dimensions (L x W):6.2mm xRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVQP0E07K
Key/Switch >> Tactile Switches EVQP0E07K
20mA 6.2mm 100MΩ 500万次 0.74N 15V 6.2mm 7.45mm Straight SPST Plugin,6.2x6.2mm Tactile Switches ROHS

20mA 6.2mm 100MΩ 500万次 0.74N 15V 6.2mm 7.45mm Straight SPST Plugin,6.2x6.2mm Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 63W1901 EVQP0E07K
Product Name Switch, 6.2X6.2Mm, 0.74N; Product Range Panasonic Key/Switch >> Tactile Switches
Terminal Type Through Hole Straight PC Pins
Min. Actuating Force 0.2 lbs (0.0750 kg) 0.2 lbs (0.0754 kg)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 7.45mm x Length: 6.2mm x Width: 6.2mm
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3364-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details