Panasonic Switch, 3.5X2.9Mm, 2.2N; Product Range Panasonic EVQ9P701K

Description
SWITCH, 3.5X2.9MM, 2.2N; Product Range:EVQ9P7 Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):4.7mm x RoHS Compliant: Yes
Datasheet
Description
SWITCH, 3.5X2.9MM, 2.2N; Product Range:EVQ9P7 Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):4.7mm x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 3.5X2.9Mm, 2.2N; Product Range Panasonic - 63W1956 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 3.5X2.9Mm, 2.2N; Product Range Panasonic
63W1956
Switch, 3.5X2.9Mm, 2.2N; Product Range Panasonic 63W1956
SWITCH, 3.5X2.9MM, 2.2N; Product Range:EVQ9P7 Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):4.7mm x RoHS Compliant: Yes

SWITCH, 3.5X2.9MM, 2.2N; Product Range:EVQ9P7 Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):4.7mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 63W1956
Product Name Switch, 3.5X2.9Mm, 2.2N; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1825966-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Light Touch Miniature Pushbutton - EB2065-CF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details