TACTILE SW, SPST, 0.02A, 15VDC, SMD; Product Range:EVQ3PL Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:357gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
20mA Round Button Standing paste SPST - normally open 357gf 15V SMD Tactile Switches ROHS
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 47AC4962 | EVQ3PLA15 |
| Product Name | Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic | Pushbutton Switches |
| Terminal Type | Surface Mount Technology; SMD |