Panasonic Encoders - EVQ-WKA001 EVQ-WKA001

Description
Manufacturer: Panasonic Win Source Part Number: 848870-EVQ-WKA001 Series: EVQWK Features: Rotary Encoder Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) HTSUS: 8543.70.4500 Other Part Number: EVQWKA001, Q3385770, EVQ-WKA001-ND, Q2189598, P13381SCT, P13381STR, P13381SDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 848870-EVQ-WKA001 Series: EVQWK Features: Rotary Encoder Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) HTSUS: 8543.70.4500 Other Part Number: EVQWKA001, Q3385770, EVQ-WKA001-ND, Q2189598, P13381SCT, P13381STR, P13381SDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - EVQ-WKA001
848870-EVQ-WKA001
Encoders - EVQ-WKA001 848870-EVQ-WKA001
Manufacturer: Panasonic Win Source Part Number: 848870-EVQ-WKA001 Series: EVQWK Features: Rotary Encoder Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) HTSUS: 8543.70.4500 Other Part Number: EVQWKA001, Q3385770, EVQ-WKA001-ND, Q2189598, P13381SCT, P13381STR, P13381SDKR

Manufacturer: Panasonic
Win Source Part Number: 848870-EVQ-WKA001
Series: EVQWK
Features: Rotary Encoder
Package: Reel - TR
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.4500
Other Part Number: EVQWKA001, Q3385770, EVQ-WKA001-ND, Q2189598, P13381SCT, P13381STR, P13381SDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 848870-EVQ-WKA001
Product Name Encoders - EVQ-WKA001
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DRG4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details