Panasonic Encoders, Edge Drive Jog, Full Reel; Encoder Technology Panasonic EVQ-WKA001

Description
ENCODERS, EDGE DRIVE JOG, FULL REEL; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:15PPR; No. of Detents:15 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes
Datasheet
Description
ENCODERS, EDGE DRIVE JOG, FULL REEL; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:15PPR; No. of Detents:15 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders, Edge Drive Jog, Full Reel; Encoder Technology Panasonic - 52W2546 - Newark, An Avnet Company
Chicago, IL, United States
Encoders, Edge Drive Jog, Full Reel; Encoder Technology Panasonic
52W2546
Encoders, Edge Drive Jog, Full Reel; Encoder Technology Panasonic 52W2546
ENCODERS, EDGE DRIVE JOG, FULL REEL; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:15PPR; No. of Detents:15 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

ENCODERS, EDGE DRIVE JOG, FULL REEL; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:15PPR; No. of Detents:15 Detents; Orientation:Vertical; Push Switch:With Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

Supplier's Site Datasheet
Encoders, Edge Drive Jog, 15Ppr, 3.65Mm H; Encoder Technology Panasonic - 53W5030 - Newark, An Avnet Company
Chicago, IL, United States
Encoders, Edge Drive Jog, 15Ppr, 3.65Mm H; Encoder Technology Panasonic
53W5030
Encoders, Edge Drive Jog, 15Ppr, 3.65Mm H; Encoder Technology Panasonic 53W5030
ENCODERS, EDGE DRIVE JOG, 15PPR, 3.65MM H; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:15PPR; No. of Detents:15 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

ENCODERS, EDGE DRIVE JOG, 15PPR, 3.65MM H; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:15PPR; No. of Detents:15 Detents; Orientation:Vertical; Push Switch:With Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 52W2546
Product Name Encoders, Edge Drive Jog, Full Reel; Encoder Technology Panasonic
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE3-1024 - Encoders Series IE3-1024 magnetic Encoder, digital outputs 3 channels, 1 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Hall Effect Encoder with Magnetic Detent - CESI16/24/32 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Virtual Absolute Encoder - V860H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details
kit-encoders - KTD-BC00B-0017-E45M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details