Panasonic Electronic Surplus - EVQ-PF006K EVQ-PF006K

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 723477-EVQ-PF006K Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Actuator Orientation: Side Actuated Outline: 7.50mm x 7.10mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 100,000 Cycles Part Status: Last Time Buy Categories: Switches Temperature Range - Operating: -20°C ~ 70°C Actuator Length, Right Angle: 5.85mm Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.02A at 15VDC
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 723477-EVQ-PF006K Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Actuator Orientation: Side Actuated Outline: 7.50mm x 7.10mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 100,000 Cycles Part Status: Last Time Buy Categories: Switches Temperature Range - Operating: -20°C ~ 70°C Actuator Length, Right Angle: 5.85mm Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.02A at 15VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - EVQ-PF006K - 723477-EVQ-PF006K - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - EVQ-PF006K
723477-EVQ-PF006K
Electronic Surplus - EVQ-PF006K 723477-EVQ-PF006K
Manufacturer: Panasonic Electronic Components Win Source Part Number: 723477-EVQ-PF006K Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Actuator Orientation: Side Actuated Outline: 7.50mm x 7.10mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 100,000 Cycles Part Status: Last Time Buy Categories: Switches Temperature Range - Operating: -20°C ~ 70°C Actuator Length, Right Angle: 5.85mm Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.02A at 15VDC

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 723477-EVQ-PF006K
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Actuator Orientation: Side Actuated
Outline: 7.50mm x 7.10mm
Illumination: Non-Illuminated
Operating Force: 100gf
Mechanical Life: 100,000 Cycles
Part Status: Last Time Buy
Categories: Switches
Temperature Range - Operating: -20°C ~ 70°C
Actuator Length, Right Angle: 5.85mm
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.02A at 15VDC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 723477-EVQ-PF006K
Product Name Electronic Surplus - EVQ-PF006K
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139D - 908034-74ACT11139D - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G139DCTTG4 - 765678-74LVC1G139DCTTG4 - Win Source Electronics
Specs
Supply Voltage (VS) 1.65 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers