Panasonic Electronic Surplus - EVQ-P4HB3B EVQ-P4HB3B

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 759747-EVQ-P4HB3B Packaging: Reel Termination Style: SMD (SMT) Tab Mounting Style: Edge Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.70mm Actuator Orientation: Side Actuated Outline: 6.20mm x 2.55mm Illumination: Non-Illuminated Operating Force: 250gf Mechanical Life: 1,000,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Actuator Length, Right Angle: 2.50mm Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.02A at 15VDC
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 759747-EVQ-P4HB3B Packaging: Reel Termination Style: SMD (SMT) Tab Mounting Style: Edge Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.70mm Actuator Orientation: Side Actuated Outline: 6.20mm x 2.55mm Illumination: Non-Illuminated Operating Force: 250gf Mechanical Life: 1,000,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Actuator Length, Right Angle: 2.50mm Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.02A at 15VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - EVQ-P4HB3B - 759747-EVQ-P4HB3B - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - EVQ-P4HB3B
759747-EVQ-P4HB3B
Electronic Surplus - EVQ-P4HB3B 759747-EVQ-P4HB3B
Manufacturer: Panasonic Electronic Components Win Source Part Number: 759747-EVQ-P4HB3B Packaging: Reel Termination Style: SMD (SMT) Tab Mounting Style: Edge Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.70mm Actuator Orientation: Side Actuated Outline: 6.20mm x 2.55mm Illumination: Non-Illuminated Operating Force: 250gf Mechanical Life: 1,000,000 Cycles Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Actuator Length, Right Angle: 2.50mm Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.02A at 15VDC

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 759747-EVQ-P4HB3B
Packaging: Reel
Termination Style: SMD (SMT) Tab
Mounting Style: Edge Mount, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.70mm
Actuator Orientation: Side Actuated
Outline: 6.20mm x 2.55mm
Illumination: Non-Illuminated
Operating Force: 250gf
Mechanical Life: 1,000,000 Cycles
Categories: Switches
Temperature Range - Operating: -40°C ~ 85°C
Actuator Length, Right Angle: 2.50mm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.02A at 15VDC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 759747-EVQ-P4HB3B
Product Name Electronic Surplus - EVQ-P4HB3B
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

100 - 6000 MHz High Linearity SPDT Switch - RF1630 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.65 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4066DB,118-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers