Panasonic Product Range Panasonic EVQ-P42B3M.

Description
Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.2mm x 2.6mm; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.2mm x 2.6mm; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Panasonic - 29AC6170 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Panasonic
29AC6170
Product Range Panasonic 29AC6170
Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.2mm x 2.6mm; IP Rating:- RoHS Compliant: Yes

Product Range:EVQP4 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):6.2mm x 2.6mm; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 29AC6170
Product Name Product Range Panasonic
Terminal Type Edge Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3469-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details