Panasonic Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic EVQ-P2T02W.

Description
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
Description
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic - 27AC5581 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic
27AC5581
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic 27AC5581
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQP2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 27AC5581
Product Name Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2-2213819-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Pushbutton Switches - 2300-EB2011-CG - New Yorker Electronics Co., Inc.
Specs
Switch Type Touch-sensitive Switch
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details