Panasonic Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic EVQ-11G09K

Description
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVQ11 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVQ11 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic - 53W3102 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic
53W3102
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic 53W3102
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVQ11 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVQ11 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 53W3102
Product Name Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4299-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Tactile Switches - 36-5134-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers