Panasonic Tactile Switches - EVPAVAA1A EVPAVAA1A

Description
Manufacturer: Panasonic Win Source Part Number: 823033-EVPAVAA1A Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 823033-EVPAVAA1A Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVPAVAA1A
823033-EVPAVAA1A
Tactile Switches - EVPAVAA1A 823033-EVPAVAA1A
Manufacturer: Panasonic Win Source Part Number: 823033-EVPAVAA1A Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 823033-EVPAVAA1A
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVPAVAA1A
Key/Switch >> Tactile Switches EVPAVAA1A
不带 20mA 2.8mm 50MΩ 300,000 Times 1.6N 15V 2.65mm 1.95mm Round Button Surface Mount,Right Angle SPST SMD,2.7x2.8mm Tactile Switches ROHS

不带 20mA 2.8mm 50MΩ 300,000 Times 1.6N 15V 2.65mm 1.95mm Round Button Surface Mount,Right Angle SPST SMD,2.7x2.8mm Tactile Switches ROHS

Supplier's Site Datasheet
Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic - 86Y0260 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic
86Y0260
Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic 86Y0260
TACTILE SWITCH, SPST, 0.02A, 15V, SMD; Product Range:EVPAV Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (LRoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.02A, 15V, SMD; Product Range:EVPAV Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (LRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 823033-EVPAVAA1A EVPAVAA1A 86Y0260
Product Name Tactile Switches - EVPAVAA1A Key/Switch >> Tactile Switches Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 1.95mm x Length: 2.8mm x Width: 2.65mm
Terminal Type Right Angle PC Pins; Surface Mount Technology; J pin Edge Mount
Features RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3FS-4 SMD Tactile Switch - B3FS-4052P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-506 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details