Panasonic Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic EVPASDB1A

Description
TACTILE SWITCH, SPST, 0.05A, 12V, SMD; Product Range:-; Illumination:Non Illuminated; SVHC:No SVHC (12-Jan-2017); Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:2.5N; Switch Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, SPST, 0.05A, 12V, SMD; Product Range:-; Illumination:Non Illuminated; SVHC:No SVHC (12-Jan-2017); Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:2.5N; Switch Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic - 36AJ9252 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic
36AJ9252
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic 36AJ9252
TACTILE SWITCH, SPST, 0.05A, 12V, SMD; Product Range:-; Illumination:Non Illuminated; SVHC:No SVHC (12-Jan-2017); Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:2.5N; Switch Terminals:SMD RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12V, SMD; Product Range:-; Illumination:Non Illuminated; SVHC:No SVHC (12-Jan-2017); Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:2.5N; Switch Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 36AJ9252
Product Name Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2-1825027-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
9 suppliers
Light Touch Miniature Pushbutton - EB2011P-CG - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details