Panasonic Pushbutton Switches EVPASCB1A

Description
Round Button 50mA Standing paste SPST - normally open 224gf 12V Tactile Switches ROHS
Datasheet
Description
Round Button 50mA Standing paste SPST - normally open 224gf 12V Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EVPASCB1A - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVPASCB1A
Pushbutton Switches EVPASCB1A
Round Button 50mA Standing paste SPST - normally open 224gf 12V Tactile Switches ROHS

Round Button 50mA Standing paste SPST - normally open 224gf 12V Tactile Switches ROHS

Supplier's Site
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic - 86Y0256 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic
86Y0256
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic 86Y0256
TACTILE SWITCH, SPST, 0.05A, 12V, SMD; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12V, SMD; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVPASCB1A 86Y0256
Product Name Pushbutton Switches Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3467-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3000P-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
8 suppliers
Tactile Switches - 36-5153-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers