Panasonic Pushbutton Switches EVPASBC1A

Description
50mA 6mm 100MΩ 100000 Times 12V 2N 6.1mm 5mm Round Button Standing paste SPST SMD,6x6.1mm Tactile Switches ROHS
Datasheet
Description
50mA 6mm 100MΩ 100000 Times 12V 2N 6.1mm 5mm Round Button Standing paste SPST SMD,6x6.1mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EVPASBC1A - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVPASBC1A
Pushbutton Switches EVPASBC1A
50mA 6mm 100MΩ 100000 Times 12V 2N 6.1mm 5mm Round Button Standing paste SPST SMD,6x6.1mm Tactile Switches ROHS

50mA 6mm 100MΩ 100000 Times 12V 2N 6.1mm 5mm Round Button Standing paste SPST SMD,6x6.1mm Tactile Switches ROHS

Supplier's Site
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic - 86Y0255 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic
86Y0255
Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic 86Y0255
TACTILE SWITCH, SPST, 0.05A, 12V, SMD; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12V, SMD; Product Range:EVPAS Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVPASBC1A 86Y0255
Product Name Pushbutton Switches Tactile Switch, Spst, 0.05A, 12V, Smd; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7017-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Tactile Switches - 36-5134-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers