Panasonic Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic EVPAF7B70

Description
TACTILE SWITCH, SPST, 0.02A, 15V, SMD; Product Range:EVPAF Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:245gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, SPST, 0.02A, 15V, SMD; Product Range:EVPAF Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:245gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic - 86Y0253 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic
86Y0253
Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic 86Y0253
TACTILE SWITCH, SPST, 0.02A, 15V, SMD; Product Range:EVPAF Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:245gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.02A, 15V, SMD; Product Range:EVPAF Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:245gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
EVPAF7B70
Key/Switch >> Tactile Switches EVPAF7B70
20mA 3mm 50MΩ 500,000 Times 2.4N 15V 2.6mm 0.7mm Round Button Brick nogging SPST SMD,2.6x3mm Tactile Switches ROHS

20mA 3mm 50MΩ 500,000 Times 2.4N 15V 2.6mm 0.7mm Round Button Brick nogging SPST SMD,2.6x3mm Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 86Y0253 EVPAF7B70
Product Name Tactile Switch, Spst, 0.02A, 15V, Smd; Product Range Panasonic Key/Switch >> Tactile Switches
Terminal Type Surface Mount Technology; SMD J pin
Features RoHS RoHS
Min. Actuating Force 0.5 lbs (0.2450 kg) 0.5 lbs (0.2447 kg)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Height: 0.7mm x Length: 3mm x Width: 2.6mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1932-1-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
B3J Hinged Tactile Switch - B3J-5400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details