Panasonic Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic EVPAF5B65

Description
TACTILE SW, SPST, 0.02A, 15VDC, SMD; Product Range:EVPAF Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:347gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):3mm RoHS Compliant: Yes
Datasheet
Description
TACTILE SW, SPST, 0.02A, 15VDC, SMD; Product Range:EVPAF Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:347gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic - 47AC4946 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic
47AC4946
Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic 47AC4946
TACTILE SW, SPST, 0.02A, 15VDC, SMD; Product Range:EVPAF Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:347gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):3mm RoHS Compliant: Yes

TACTILE SW, SPST, 0.02A, 15VDC, SMD; Product Range:EVPAF Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:347gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x W):3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 47AC4946
Product Name Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2PO-KD5 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switch, Spst, 0.05A, 24V, Thd; Product Range Alcoswitch Te Connectivity - 46Y9217 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
Light Touch Miniature Pushbutton - EB2011/U - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details